Win Source Part Number: 967369-SZNUP3105LT1G
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive, CAN
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 32V (Max)
Voltage - Breakdown (Min): 35.6V
Voltage - Clamping (Max) @ Ipp: 66V
Power - Peak Pulse: 350W
Power Line Protection: No
Capacitance @ Frequency: 30pF @ 1MHz
Current - Peak Pulse (10/1000µs): 8A (8/20µs)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): NUP3105LT1G; NUP3105LT3G; PESD1CAN-UX; NUP2301MW6T1G; PESD24VL2BT,215; PESD2IVN-UX;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: SZNUP3105LT1GOSTR,SZ
Base Product Number: SZNUP3105
Trans Voltage Suppressor Diode, 350W, 32V V(RWM), Bidirectional, 2 Element, Silicon
66V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
66V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
66V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
DIODE, AEC-Q101, ESD, 32V, SOT-23; Clamping Voltage Vc Max:66V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No SVHC RoHS Compliant: Yes
TVS DIODE 32VWM 66VC SOT23-3
TVS DIODE 32VWM 66VC SOT23-3
| Win Source Electronics | Rochester Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 967369-SZNUP3105LT1G | SZNUP3105LT1G | SZNUP3105LT1GOSCT-ND | 13AC4067 | SZNUP3105LT1G | SZNUP3105LT1G |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | Diode, Aec-Q101, Esd, 32V, Sot-23; Clamping Voltage Vc Max Onsemi | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Package | TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 (TO-236) | ||
| Peak Pulse Power | 350 watts | 350 watts | 350 watts | 350 watts | ||
| VC | 66 volts | 66 volts | 66 volts | 66 volts | ||
| VBR | 35.6 volts | 35.6 volts | 35.6 volts | 35.6 volts | ||
| CT | 30 pF |