Zener Diode 500 mW SOD-123
DIODE ZENER 30V 500MW SOD123
| Rochester Electronics | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | SZMMSZ5256CT1G | 488-SZMMSZ5256CT1G-ND |
| Product Name | Single Zener Diodes | |
| Life Cycle Stage | Obsolete |