Zener Diode 36V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 36V 500MW SOD123
DIODE ZENER 36V 500MW SOD123
225 W, Zener Diode Voltage Regulator
ZENER DIODE, 36V, 0.5W, SOD-123; Zener Voltage Nom:36V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMSZ52xxET1G
DIODE ZENER 36V 500MW SOD123
Zener Diodes ZR REG0.5W 36V SPC
| DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 488-SZMMSZ5258ET1GTR-ND | SZMMSZ5258ET1G | 76T7785 | SZMMSZ5258ET1G | SZMMSZ5258ET1G |
| Product Name | Single Zener Diodes | Zener Diode, 36V, 0.5W, Sod-123; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | |
| Tj | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Life Cycle Stage | Active | Active | |||
| Package | SOD-123; SOD-123 2 LEAD | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | |
| RoHS Compliant | RoHS | RoHS | |||
| Pin Count | 2 |