General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 5.6V 500MW SOD323F
Zener Diode 5.6V ±1.5% Surface Mount SOD-323F
DIODE ZENER 5.6V 500MW SOD323F
Zener Diode, 5.6V V(Z), 1.96%, 0.5W, Silicon, Unidirectional
DIODE ZENER 5.6V SOD323F
Zener Diodes TDZ5V6J/SOD2/REEL 13" Q1/T1 *S
ZENER DIODES ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | TDZ5V6JF | 1727-TDZ5V6JFCT-ND | TDZ5V6JF | TDZ5V6JF | TDZ5V6JF | 29AK8474 |
| Product Name | Single Zener diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diodes Rohs Compliant Nexperia | |
| Package | SOD-323; SOD323F SOD323F | SOD323F | SOD-323; SOD-323F | SOD-323; SOD-323F-2 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Life Cycle Stage | Active | Active |