onsemi Single Zener Diodes SZMMSZ5251ET1G

Description
DIODE ZENER 22V 500MW SOD123
Request a Quote Datasheet
Description
DIODE ZENER 22V 500MW SOD123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 488-SZMMSZ5251ET1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMMSZ5251ET1GCT-ND
Single Zener Diodes 488-SZMMSZ5251ET1GCT-ND
DIODE ZENER 22V 500MW SOD123

DIODE ZENER 22V 500MW SOD123

Buy Now Datasheet
Single Zener Diodes - 488-SZMMSZ5251ET1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMMSZ5251ET1GTR-ND
Single Zener Diodes 488-SZMMSZ5251ET1GTR-ND
Zener Diode 22V 500mW ±5% Surface Mount SOD-123

Zener Diode 22V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 488-SZMMSZ5251ET1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMMSZ5251ET1GDKR-ND
Single Zener Diodes 488-SZMMSZ5251ET1GDKR-ND
DIODE ZENER 22V 500MW SOD123

DIODE ZENER 22V 500MW SOD123

Buy Now Datasheet
Diodes - Zener - Single - SZMMSZ5251ET1G - 1078469-SZMMSZ5251ET1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZMMSZ5251ET1G
1078469-SZMMSZ5251ET1G
Diodes - Zener - Single - SZMMSZ5251ET1G 1078469-SZMMSZ5251ET1G
Manufacturer: ON Semiconductor Win Source Part Number: 1078469-SZMMSZ5251ET 1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 17V Voltage - Zener (Nom) (Vz): 22V Impedance (Max) (Zzt): 29 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1078469-SZMMSZ5251ET1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 17V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 29 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SZMMSZ5251ET1G - Rochester Electronics
Newburyport, MA, United States
225 W, Zener Diode Voltage Regulator

225 W, Zener Diode Voltage Regulator

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZMMSZ5251ET1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZMMSZ5251ET1G
Discrete Semiconductor Products - Diodes - Zener SZMMSZ5251ET1G
DIODE ZENER 22V 500MW SOD123

DIODE ZENER 22V 500MW SOD123

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 488-SZMMSZ5251ET1GCT-ND 1078469-SZMMSZ5251ET1G SZMMSZ5251ET1G SZMMSZ5251ET1G
Product Name Single Zener Diodes Diodes - Zener - Single - SZMMSZ5251ET1G Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123 SOD-123; SOD-123 2 LEAD SOD-123; SOD-123
VZ 22 volts 22 volts
Unlock Full Specs
to access all available technical data