42V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount 6-DFN (1.6x1.6)
42V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount 6-DFN (1.6x1.6)
42V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount 6-DFN (1.6x1.6)
TVS Diode Zener Uni-Directional 33V (Max) 42V 6-SON
| DigiKey | Rochester Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes |
| Product Number | 600-TDS3311P.CDKR-ND | TDS3311P.C |
| Product Name | TVS Diodes | |
| Configuration | Single | |
| Package | 6-UFDFN | DFN |
| Peak Pulse Power | 1470 watts | |
| VC | 42 volts | |
| VBR | 36 volts |