Manufacturer: ON Semiconductor
Win Source Part Number: 727395-SZMMSZ5250BT1
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 20V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SOD-123
Impedance (Maximum) (Zzt): 25 Ohms
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Family Part Number: MMSZ5250B
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 100nA at 15V
Zener Diode 20V 500mW ±5% Surface Mount SOD-123
Zener Diode 20V 500mW ±5% Surface Mount SOD-123
Zener Diode 20V 500mW ±5% Surface Mount SOD-123
Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: SZMMSZ5250BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMMSZ5250BT1G can be used for catalog matching and distributor lookup.
Zener Diode 500 mW SOD-123
ZENER DIODE, AEC-Q101, 0.5W, 20V, SOD123; Zener Voltage Vz Typ:20V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:SZMMSZ52xxxT1G
ZENER DIODE, AEC-Q101, 0.5W, 20V, SOD123; Zener Voltage Vz Typ:20V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:SZMMSZ52xxxT1G
Zener Diodes ZEN REG 0.5W 20V
DIODE ZENER 20V 500MW SOD123
DIODE ZENER 20V 500MW SOD123
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 727395-SZMMSZ5250BT1G | SZMMSZ5250BT1GOSTR-ND | 287-SZMMSZ5250BT1G | SZMMSZ5250BT1G | 85AC2222 | SZMMSZ5250BT1G | SZMMSZ5250BT1G | SZMMSZ5250BT1G |
| Product Name | Diodes - Zener - Single - SZMMSZ5250BT1G | Single Zener Diodes | 500 mW Zener Diode | Zener Diode, Aec-Q101, 0.5W, 20V, Sod123; Zener Voltage Vz Typ Onsemi | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| VZ | 20 volts | 20 volts | 20 volts | 20 volts | 20 volts | |||
| ZZT | 25 ohms | 25 ohms | 25 ohms | 25 ohms | ||||
| IR | 1.00E-4 mA | 1.00E-4 mA | 100 mA | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | Tape and Reel | SOD-123; SOD-123 2 LEAD | SOD-123; SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | SOD-123; SOD-123 |