STMicroelectronics, Inc. T835-600G

Description
Snubberless, logic level and standard 8 A Triacs
Request a Quote Datasheet
Description
Snubberless, logic level and standard 8 A Triacs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - T835-600G - Rochester Electronics
Newburyport, MA, United States
Snubberless, logic level and standard 8 A Triacs

Snubberless, logic level and standard 8 A Triacs

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Diodes
Product Number T835-600G
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z20FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
B48-2 and B48-2T Series B481E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCP10S65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details