onsemi Discrete Semiconductor Products - Diodes - Zener - Single SZNZ9F2V7ST5G

Description
Win Source Part Number: 1279638-SZNZ9F2V7ST5 G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 8,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 250 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 20 µA @ 1 V Voltage - Zener (Nom) (Vz): 2.7 V Impedance (Max) (Zzt): 100 Ohms Package / Case: SOD-923 Supplier Device Package: SOD-923 Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Base Product Number: SZNZ9
Request a Quote Datasheet
Description
Win Source Part Number: 1279638-SZNZ9F2V7ST5 G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 8,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 250 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 20 µA @ 1 V Voltage - Zener (Nom) (Vz): 2.7 V Impedance (Max) (Zzt): 100 Ohms Package / Case: SOD-923 Supplier Device Package: SOD-923 Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Base Product Number: SZNZ9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1279638-SZNZ9F2V7ST5G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279638-SZNZ9F2V7ST5G
Discrete Semiconductor Products - Diodes - Zener - Single 1279638-SZNZ9F2V7ST5G
Win Source Part Number: 1279638-SZNZ9F2V7ST5 G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 8,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 250 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 20 µA @ 1 V Voltage - Zener (Nom) (Vz): 2.7 V Impedance (Max) (Zzt): 100 Ohms Package / Case: SOD-923 Supplier Device Package: SOD-923 Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Base Product Number: SZNZ9

Win Source Part Number: 1279638-SZNZ9F2V7ST5G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 8,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 250 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 20 µA @ 1 V
Voltage - Zener (Nom) (Vz): 2.7 V
Impedance (Max) (Zzt): 100 Ohms
Package / Case: SOD-923
Supplier Device Package: SOD-923
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Base Product Number: SZNZ9

Buy Now Datasheet
Single Zener Diodes - 488-SZNZ9F2V7ST5GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZNZ9F2V7ST5GTR-ND
Single Zener Diodes 488-SZNZ9F2V7ST5GTR-ND
Zener Diode 2.7V 250mW ±2% Surface Mount SOD-923

Zener Diode 2.7V 250mW ±2% Surface Mount SOD-923

Buy Now Datasheet
Single Zener Diodes - 488-SZNZ9F2V7ST5GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZNZ9F2V7ST5GDKR-ND
Single Zener Diodes 488-SZNZ9F2V7ST5GDKR-ND
DIODE ZENER 2.7V 250MW SOD923

DIODE ZENER 2.7V 250MW SOD923

Buy Now Datasheet
Single Zener Diodes - 488-SZNZ9F2V7ST5GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZNZ9F2V7ST5GCT-ND
Single Zener Diodes 488-SZNZ9F2V7ST5GCT-ND
DIODE ZENER 2.7V 250MW SOD923

DIODE ZENER 2.7V 250MW SOD923

Buy Now Datasheet
 - SZNZ9F2V7ST5G - Rochester Electronics
Newburyport, MA, United States
NZ9F2V7S - Zener Diode, 2.7V, Unidirectional

NZ9F2V7S - Zener Diode, 2.7V, Unidirectional

Supplier's Site Datasheet
Zener Diode, 2.7V, 0.25W, Sod-923; Zener Voltage Nom Onsemi - 45Y1617 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2.7V, 0.25W, Sod-923; Zener Voltage Nom Onsemi
45Y1617
Zener Diode, 2.7V, 0.25W, Sod-923; Zener Voltage Nom Onsemi 45Y1617
ZENER DIODE, 2.7V, 0.25W, SOD-923; Zener Voltage Nom:2.7V; Power Dissipation:250mW; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:NZ9F S-Series RoHS Compliant: Yes

ZENER DIODE, 2.7V, 0.25W, SOD-923; Zener Voltage Nom:2.7V; Power Dissipation:250mW; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:NZ9F S-Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZNZ9F2V7ST5G
Zener Diodes SZNZ9F2V7ST5G
Zener Diodes ZENER DIODE

Zener Diodes ZENER DIODE

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZNZ9F2V7ST5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZNZ9F2V7ST5G
Discrete Semiconductor Products - Diodes - Zener SZNZ9F2V7ST5G
DIODE ZENER 2.7V 250MW SOD923

DIODE ZENER 2.7V 250MW SOD923

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1279638-SZNZ9F2V7ST5G 488-SZNZ9F2V7ST5GTR-ND SZNZ9F2V7ST5G 45Y1617 SZNZ9F2V7ST5G SZNZ9F2V7ST5G
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Zener Diode, 2.7V, 0.25W, Sod-923; Zener Voltage Nom Onsemi Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SOD-923 SOD-923-CPR SOD-923 SOD923-2 SOD-923
VZ 2.7 volts 2.7 volts
ZZT 100 ohms 100 ohms
IR 0.0200 mA 20 mA
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data