STMicroelectronics, Inc.
Z0107NA 2AL2
Description
Standard 1 A Triacs
Request a Quote
Email Supplier
Datasheet
Description
Standard 1 A Triacs
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
Z0107NA 2AL2 |
|
RoHS Compliant
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj
-65 to 200 C (-85 to 392 F)
View Details
Diode Applications
Switching
RoHS Compliant
RoHS
View Details
Diode Type
Zener; Zener Diodes
IF
580 mA
IR
50 mA
View Details