onsemi Discrete Semiconductor Products - Diodes - Zener - Single SZMMSZ9V1T1G

Description
500 mW; 5% Zener Diode Voltage Regulator 9.1 V
Request a Quote Datasheet
Description
500 mW; 5% Zener Diode Voltage Regulator 9.1 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SZMMSZ9V1T1G - Rochester Electronics
Newburyport, MA, United States
500 mW; 5% Zener Diode Voltage Regulator 9.1 V

500 mW; 5% Zener Diode Voltage Regulator 9.1 V

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279665-SZMMSZ9V1T1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279665-SZMMSZ9V1T1G
Discrete Semiconductor Products - Diodes - Zener - Single 1279665-SZMMSZ9V1T1G
Win Source Part Number: 1279665-SZMMSZ9V1T1G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 500 nA @ 6 V Voltage - Zener (Nom) (Vz): 9.1 V Impedance (Max) (Zzt): 15 Ohms Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: SZMMSZ9V1T1GOSTR,SZM MSZ9V1T1G,SZMMSZ9V1T 1GOSCT,SZMMSZ9V1T1GO SDKR Base Product Number: SZMMSZ9

Win Source Part Number: 1279665-SZMMSZ9V1T1G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 500 nA @ 6 V
Voltage - Zener (Nom) (Vz): 9.1 V
Impedance (Max) (Zzt): 15 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: SZMMSZ9V1T1GOSTR,SZMMSZ9V1T1G,SZMMSZ9V1T1GOSCT,SZMMSZ9V1T1GOSDKR
Base Product Number: SZMMSZ9

Buy Now Datasheet
Single Zener Diodes - SZMMSZ9V1T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMSZ9V1T1GOSTR-ND
Single Zener Diodes SZMMSZ9V1T1GOSTR-ND
Zener Diode 9.1V 500mW ±5% Surface Mount SOD-123

Zener Diode 9.1V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - SZMMSZ9V1T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMSZ9V1T1GOSDKR-ND
Single Zener Diodes SZMMSZ9V1T1GOSDKR-ND
Zener Diode 9.1V 500mW ±5% Surface Mount SOD-123

Zener Diode 9.1V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - SZMMSZ9V1T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMSZ9V1T1GOSCT-ND
Single Zener Diodes SZMMSZ9V1T1GOSCT-ND
Zener Diode 9.1V 500mW ±5% Surface Mount SOD-123

Zener Diode 9.1V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Zener Diode, Auto, 9.1V, 0.5W, Sod123; Zener Voltage Vz Typ Onsemi - 13AC4054 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Auto, 9.1V, 0.5W, Sod123; Zener Voltage Vz Typ Onsemi
13AC4054
Zener Diode, Auto, 9.1V, 0.5W, Sod123; Zener Voltage Vz Typ Onsemi 13AC4054
ZENER DIODE, AUTO, 9.1V, 0.5W, SOD123; Zener Voltage Vz Typ:9.1V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:SZMMSZxxxT1G Series; RoHS Compliant: Yes

ZENER DIODE, AUTO, 9.1V, 0.5W, SOD123; Zener Voltage Vz Typ:9.1V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:SZMMSZxxxT1G Series; RoHS Compliant: Yes

Supplier's Site
Single Zener Diodes - SZMMSZ9V1T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SZMMSZ9V1T1G
Single Zener Diodes SZMMSZ9V1T1G
DIODE ZENER 9.1V 500MW SOD123

DIODE ZENER 9.1V 500MW SOD123

Supplier's Site Datasheet
DIODE ZENER 9.1V 500MW SOD123 - 598-SZMMSZ9V1T1G - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 9.1V 500MW SOD123
598-SZMMSZ9V1T1G
DIODE ZENER 9.1V 500MW SOD123 598-SZMMSZ9V1T1G
DIODE ZENER 9.1V 500MW SOD123

DIODE ZENER 9.1V 500MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SZMMSZ9V1T1G
Zener Diodes SZMMSZ9V1T1G
Zener Diodes ZEN REG 0.5W 9.1V

Zener Diodes ZEN REG 0.5W 9.1V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZMMSZ9V1T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZMMSZ9V1T1G
Discrete Semiconductor Products - Diodes - Zener SZMMSZ9V1T1G
DIODE ZENER 9.1V 500MW SOD123

DIODE ZENER 9.1V 500MW SOD123

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SZMMSZ9V1T1G 1279665-SZMMSZ9V1T1G SZMMSZ9V1T1GOSTR-ND 13AC4054 SZMMSZ9V1T1G 598-SZMMSZ9V1T1G SZMMSZ9V1T1G SZMMSZ9V1T1G
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Zener Diode, Auto, 9.1V, 0.5W, Sod123; Zener Voltage Vz Typ Onsemi Single Zener Diodes DIODE ZENER 9.1V 500MW SOD123 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123 2 LEAD SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS
VZ 9.1 volts 9.1 volts 9.1 volts 9.1 volts 9.1 volts
ZZT 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB984-C5V1,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 1219427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details