250 mW Zener Diode Voltage Regulator 5% Tolerance 5.1 V
Zener Diode 5.1V 250mW Surface Mount SOD-923
Zener Diode 5.1V 250mW Surface Mount SOD-923
Zener Diode 5.1V 250mW Surface Mount SOD-923
Win Source Part Number: 1279678-SZNZ9F5V1T5G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
Power - Max: 250 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 2 µA @ 1.5 V
Voltage - Zener (Nom) (Vz): 5.1 V
Impedance (Max) (Zzt): 80 Ohms
Package / Case: SOD-923
Supplier Device Package: SOD-923
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: SZNZ9F5V1T5GOSDKR,SZ
Base Product Number: SZNZ9
DIODE ZENER 5.1V 250MW SOD923
ZENER DIODE, AEC-Q101, 5.1V, SOD-923; Zener Voltage Vz Typ:5.1V; Power Dissipation Pd:250mW; Diode Case Style:SOD-923; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:SZNZ9FxxxxT5G Series; RoHS Compliant: Yes
Zener Diodes SOD-923 EUT SNGL LPS PBF
| Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZNZ9F5V1T5G | SZNZ9F5V1T5GOSDKR-ND | 1279678-SZNZ9F5V1T5G | SZNZ9F5V1T5G | 14AC5218 | SZNZ9F5V1T5G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, Aec-Q101, 5.1V, Sod-923; Zener Voltage Vz Typ Onsemi | Zener Diodes | |
| Life Cycle Stage | Active | Active | ||||
| Package | SOD-923, 1.0x0.6, 0.40 Max Height | SOD-923 | SOD-923 | SOD-923 | SOD-923-2 | |
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | ||
| VZ | 5.1 volts | 5.1 volts | 5.1 volts |