STMicroelectronics, Inc. Z0109NA 2AL2

Description
Standard 1 A Triacs
Request a Quote Datasheet
Description
Standard 1 A Triacs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Z0109NA 2AL2 - Rochester Electronics
Newburyport, MA, United States
Standard 1 A Triacs

Standard 1 A Triacs

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Diodes
Product Number Z0109NA 2AL2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 11 volts
View Details
B48-2 and B48-2T Series B481G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: YA869C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7100 volts
View Details