Zener Diode 17V 500mW ±5% Surface Mount SOD-123
Zener Diode 17V 500mW ±5% Surface Mount SOD-123
Zener Diode 17V 500mW ±5% Surface Mount SOD-123
Zener Diode 500 mW SOD-123
Win Source Part Number: 1279724-SZMMSZ5247BT
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101, SZMMSZ52xxxT1G
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 13 V
Voltage - Zener (Nom) (Vz): 17 V
Impedance (Max) (Zzt): 19 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: SZMMSZ5247BT1G,SZMMS
Base Product Number: SZMMSZ52
Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: SZMMSZ5247BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMMSZ5247BT1G can be used for catalog matching and distributor lookup.
ZENER DIODE, 17V, 0.5W, SOD-123; Zener Voltage Nom:17V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMSZ52xxxT1G
Zener Diodes ZEN REG 0.5W 17V
DIODE ZENER 17V 500MW SOD123
DIODE ZENER 17V 500MW SOD123
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZMMSZ5247BT1GOSDKR-ND | SZMMSZ5247BT1G | 1279724-SZMMSZ5247BT1G | 287-SZMMSZ5247BT1G | 76T7763 | SZMMSZ5247BT1G | SZMMSZ5247BT1G | SZMMSZ5247BT1G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | 500 mW Zener Diode | Zener Diode, 17V, 0.5W, Sod-123; Zener Voltage Nom Onsemi | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Life Cycle Stage | Active | Active | ||||||
| Package | SOD-123; SOD-123 2 LEAD | SOD-123 | Tape and Reel | SOD-123; SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VZ | 17 volts | 17 volts | 17 volts | 17 volts |