onsemi
SZP35126-55RL
Description
ZEN D041 REG 1.5W SPCL
Request a Quote
Email Supplier
Datasheet
Description
ZEN D041 REG 1.5W SPCL
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
SZP35126-55RL |
|
RoHS Compliant
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Zener
RoHS Compliant
RoHS
VF
1.2 volts
View Details
Diode Type
Transient Voltage Suppressor Diodes
RoHS Compliant
RoHS
View Details
Diode Type
Zener; Zener Diodes
IF
174 mA
IR
0.5000 mA
View Details