onsemi 500 mW Zener Diode SZMMSZ5266BT1G

Description
Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: SZMMSZ5266BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMMSZ5266BT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: SZMMSZ5266BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMMSZ5266BT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500 mW Zener Diode
287-SZMMSZ5266BT1G
500 mW Zener Diode 287-SZMMSZ5266BT1G
Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: SZMMSZ5266BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMMSZ5266BT1G can be used for catalog matching and distributor lookup.

Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: SZMMSZ5266BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMMSZ5266BT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SZMMSZ5266BT1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode 500 mW SOD-123

Zener Diode 500 mW SOD-123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279719-SZMMSZ5266BT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279719-SZMMSZ5266BT1G
Discrete Semiconductor Products - Diodes - Zener - Single 1279719-SZMMSZ5266BT1G
Win Source Part Number: 1279719-SZMMSZ5266BT 1G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101, SZMMSZ52xxxT1G Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 52 V Voltage - Zener (Nom) (Vz): 68 V Impedance (Max) (Zzt): 230 Ohms Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: SZMMSZ5266BT1G,SZMMS Z5266BT1GOSCT,SZMMSZ 5266BT1GOSTR,SZMMSZ5 266BT1GOSDKR Base Product Number: SZMMSZ52

Win Source Part Number: 1279719-SZMMSZ5266BT1G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101, SZMMSZ52xxxT1G
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 52 V
Voltage - Zener (Nom) (Vz): 68 V
Impedance (Max) (Zzt): 230 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: SZMMSZ5266BT1G,SZMMSZ5266BT1GOSCT,SZMMSZ5266BT1GOSTR,SZMMSZ5266BT1GOSDKR
Base Product Number: SZMMSZ52

Buy Now Datasheet
Single Zener Diodes - SZMMSZ5266BT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMSZ5266BT1GOSCT-ND
Single Zener Diodes SZMMSZ5266BT1GOSCT-ND
Zener Diode 68V 500mW ±5% Surface Mount SOD-123

Zener Diode 68V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - SZMMSZ5266BT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMSZ5266BT1GOSTR-ND
Single Zener Diodes SZMMSZ5266BT1GOSTR-ND
Zener Diode 68V 500mW ±5% Surface Mount SOD-123

Zener Diode 68V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - SZMMSZ5266BT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMSZ5266BT1GOSDKR-ND
Single Zener Diodes SZMMSZ5266BT1GOSDKR-ND
Zener Diode 68V 500mW ±5% Surface Mount SOD-123

Zener Diode 68V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZMMSZ5266BT1G
Zener Diodes SZMMSZ5266BT1G
Zener Diodes ZEN REG 0.5W 68V

Zener Diodes ZEN REG 0.5W 68V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZMMSZ5266BT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZMMSZ5266BT1G
Discrete Semiconductor Products - Diodes - Zener SZMMSZ5266BT1G
DIODE ZENER 68V 500MW SOD123

DIODE ZENER 68V 500MW SOD123

Supplier's Site
Single Zener Diodes - SZMMSZ5266BT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SZMMSZ5266BT1G
Single Zener Diodes SZMMSZ5266BT1G
DIODE ZENER 68V 500MW SOD123

DIODE ZENER 68V 500MW SOD123

Supplier's Site Datasheet
Zener Diode, 68V, 0.5W, Sod-123 Rohs Compliant Onsemi - 54AH9710 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 68V, 0.5W, Sod-123 Rohs Compliant Onsemi
54AH9710
Zener Diode, 68V, 0.5W, Sod-123 Rohs Compliant Onsemi 54AH9710
ZENER DIODE, 68V, 0.5W, SOD-123 ROHS COMPLIANT: YES

ZENER DIODE, 68V, 0.5W, SOD-123 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-SZMMSZ5266BT1G SZMMSZ5266BT1G 1279719-SZMMSZ5266BT1G SZMMSZ5266BT1GOSCT-ND SZMMSZ5266BT1G SZMMSZ5266BT1G SZMMSZ5266BT1G 54AH9710
Product Name 500 mW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diode, 68V, 0.5W, Sod-123 Rohs Compliant Onsemi
Package Tape and Reel SOD-123; SOD-123 2 LEAD SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS
VZ 68 volts 68 volts 68 volts 68 volts
ZZT 230 ohms 230 ohms 230 ohms 230 ohms
Unlock Full Specs
to access all available technical data