DIODE ZENER 33V 500MW SOD123
DIODE ZENER 33V 500MW SOD123
Zener Diode 33V 500mW ±5% Surface Mount SOD-123
Win Source Part Number: 1279716-SZMMSZ5257ET
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101, SZMMSZ52xxxT1G
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 25 V
Voltage - Zener (Nom) (Vz): 33 V
Impedance (Max) (Zzt): 58 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: 2156-SZMMSZ5257ET1G-
Base Product Number: SZMMSZ52
225 W, Zener Diode Voltage Regulator
Zener Diodes ZENER REGULATR DIODE
ZENER DIODE, 33V, 0.5W, SOD-123; Zener Voltage Nom:33V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMSZ52xxET1G
DIODE ZENER 33V 500MW SOD123
| DigiKey | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 488-SZMMSZ5257ET1GCT-ND | 1279716-SZMMSZ5257ET1G | SZMMSZ5257ET1G | SZMMSZ5257ET1G | 76T7782 | SZMMSZ5257ET1G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diodes | Zener Diode, 33V, 0.5W, Sod-123; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | SOD-123 | SOD-123; SOD-123 2 LEAD | SOD-123; SOD-123-2 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| VZ | 33 volts | 33 volts | ||||
| ZZT | 58 ohms | 58 ohms | ||||
| IR | 0.1000 mA | 100 mA |