Nexperia B.V. Single Zener diodes TDZ3V6J,115

Description
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 180 W Low differential resistance Total power dissipation: ≤ 500 mW AEC-Q101 qualified Very small plastic package suitable for surface-mounted design Applications General regulation functions
Request a Quote Datasheet
Description
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 180 W Low differential resistance Total power dissipation: ≤ 500 mW AEC-Q101 qualified Very small plastic package suitable for surface-mounted design Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener diodes - TDZ3V6J,115 - Nexperia B.V.
Nijmegen, Netherlands
Single Zener diodes
TDZ3V6J,115
Single Zener diodes TDZ3V6J,115
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 180 W Low differential resistance Total power dissipation: ≤ 500 mW AEC-Q101 qualified Very small plastic package suitable for surface-mounted design Applications General regulation functions

General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Non-repetitive peak reverse power dissipation: ≤ 180 W
  • Low differential resistance
  • Total power dissipation: ≤ 500 mW
  • AEC-Q101 qualified
  • Very small plastic package suitable for surface-mounted design

Applications

  • General regulation functions
Supplier's Site Datasheet
Zener Diode - 287-TDZ3V6J,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-TDZ3V6J,115
Zener Diode 287-TDZ3V6J,115
TDZXJ_SER - Single Zener diodes SOD 2-Pin Product overview: TDZ3V6J,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TDZ3V6J,115 can be used for catalog matching and distributor lookup.

TDZXJ_SER - Single Zener diodes SOD 2-Pin Product overview: TDZ3V6J,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TDZ3V6J,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TDZ3V6J,115 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 3.6V V(Z), 1.94%, 0.5W, Silicon, Unidirectional

Zener Diode, 3.6V V(Z), 1.94%, 0.5W, Silicon, Unidirectional

Supplier's Site Datasheet
Single Zener Diodes - 1727-TDZ3V6J,115TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-TDZ3V6J,115TR-ND
Single Zener Diodes 1727-TDZ3V6J,115TR-ND
Zener Diode 3.6V 500mW ±2% Surface Mount SOD-323F

Zener Diode 3.6V 500mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - 1727-TDZ3V6J,115CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-TDZ3V6J,115CT-ND
Single Zener Diodes 1727-TDZ3V6J,115CT-ND
Zener Diode 3.6V 500mW ±2% Surface Mount SOD-323F

Zener Diode 3.6V 500mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - 1727-TDZ3V6J,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-TDZ3V6J,115DKR-ND
Single Zener Diodes 1727-TDZ3V6J,115DKR-ND
Zener Diode 3.6V 500mW ±2% Surface Mount SOD-323F

Zener Diode 3.6V 500mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Diodes - Zener - Single - TDZ3V6J,115 - 1106729-TDZ3V6J,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TDZ3V6J,115
1106729-TDZ3V6J,115
Diodes - Zener - Single - TDZ3V6J,115 1106729-TDZ3V6J,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1106729-TDZ3V6J,115 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 3.6V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1106729-TDZ3V6J,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 3.6V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode, Zener, 0.500W, 3V6V, Sod323F; Zener Voltage Nom Nexperia - 75T8368 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 0.500W, 3V6V, Sod323F; Zener Voltage Nom Nexperia
75T8368
Diode, Zener, 0.500W, 3V6V, Sod323F; Zener Voltage Nom Nexperia 75T8368
DIODE, ZENER, 0.500W, 3V6V, SOD323F; Zener Voltage Nom:3.6V; Power Dissipation:500mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:TDZxJ Series RoHS Compliant: Yes

DIODE, ZENER, 0.500W, 3V6V, SOD323F; Zener Voltage Nom:3.6V; Power Dissipation:500mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:TDZxJ Series RoHS Compliant: Yes

Supplier's Site
Single Zener Diodes - TDZ3V6J,115 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
TDZ3V6J,115
Single Zener Diodes TDZ3V6J,115
DIODE ZENER 3.6V 500MW SOD323F

DIODE ZENER 3.6V 500MW SOD323F

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - TDZ3V6J,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TDZ3V6J,115
Discrete Semiconductor Products - Diodes - Zener TDZ3V6J,115
DIODE ZENER 3.6V 500MW SOD323F

DIODE ZENER 3.6V 500MW SOD323F

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number TDZ3V6J,115 287-TDZ3V6J,115 TDZ3V6J,115 1727-TDZ3V6J,115TR-ND 1106729-TDZ3V6J,115 75T8368 TDZ3V6J,115 TDZ3V6J,115
Product Name Single Zener diodes Zener Diode Single Zener Diodes Diodes - Zener - Single - TDZ3V6J,115 Diode, Zener, 0.500W, 3V6V, Sod323F; Zener Voltage Nom Nexperia Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SOD-323; SOD323F SOD323F SOD323F SOD-323; SOD-323F SOD-323; SOD-323F SOD-323; SC-90, SOD-323F SOD-323; SOD-323F
RoHS Compliant RoHS RoHS RoHS
PD 0.5000 milliwatts 500 milliwatts 500 milliwatts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data