DIODE ZENER 110V 500MW SOD123
DIODE ZENER 110V 500MW SOD123
Zener Diode 110V 500mW ±5% Surface Mount SOD-123
Zener Diode 500 mW SOD-123
ZENER DIODE, 110V, 0.5W, SOD-123; Zener Voltage Nom:110V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMSZ52xxxT1G
Zener Diodes ZEN SOD123 REG 0.5W 110V
DIODE ZENER 110V 500MW SOD123
| DigiKey | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 488-SZMMSZ5272BT3GCT-ND | SZMMSZ5272BT3G | 68X4562 | SZMMSZ5272BT3G | SZMMSZ5272BT3G |
| Product Name | Single Zener Diodes | Zener Diode, 110V, 0.5W, Sod-123; Zener Voltage Nom Onsemi | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Life Cycle Stage | Active | Active | |||
| Package | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS | RoHS | |||
| Pin Count | 2 |