Semtech Corp. TVS Diodes TCLAMP2502N.TCT

Description
25V Clamp 95A (8/20µs) Ipp Tvs Diode Surface Mount SLP2626P10 (2.6x2.6)
Request a Quote Datasheet
Description
25V Clamp 95A (8/20µs) Ipp Tvs Diode Surface Mount SLP2626P10 (2.6x2.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - TCLAMP2502NTR-ND - DigiKey
Thief River Falls, MN, United States
25V Clamp 95A (8/20µs) Ipp Tvs Diode Surface Mount SLP2626P10 (2.6x2.6)

25V Clamp 95A (8/20µs) Ipp Tvs Diode Surface Mount SLP2626P10 (2.6x2.6)

Buy Now Datasheet
TVS Diodes - TCLAMP2502NDKR-ND - DigiKey
Thief River Falls, MN, United States
25V Clamp 95A (8/20µs) Ipp Tvs Diode Surface Mount SLP2626P10 (2.6x2.6)

25V Clamp 95A (8/20µs) Ipp Tvs Diode Surface Mount SLP2626P10 (2.6x2.6)

Buy Now Datasheet
TVS Diodes - TCLAMP2502NCT-ND - DigiKey
Thief River Falls, MN, United States
25V Clamp 95A (8/20µs) Ipp Tvs Diode Surface Mount SLP2626P10 (2.6x2.6)

25V Clamp 95A (8/20µs) Ipp Tvs Diode Surface Mount SLP2626P10 (2.6x2.6)

Buy Now Datasheet
 - TCLAMP2502N.TCT - Rochester Electronics
Newburyport, MA, United States
TVS Diode Steering (Rail to Rail) Uni-Directional 2.5V (Max) 25V 10-SON T/R

TVS Diode Steering (Rail to Rail) Uni-Directional 2.5V (Max) 25V 10-SON T/R

Supplier's Site Datasheet
2.5V 25V DFN TVS Protection Diode - 144-TCLAMP2502N.TCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5V 25V DFN TVS Protection Diode
144-TCLAMP2502N.TCT
2.5V 25V DFN TVS Protection Diode 144-TCLAMP2502N.TCT
TVS Diode 2.5V 25V Unidirectional DFN Surge Suppressor Product overview: TCLAMP2502N.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 2.5V, 25V, DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 2.5V, 25V, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TCLAMP2502N.TCT can be used for catalog matching and distributor lookup.

TVS Diode 2.5V 25V Unidirectional DFN Surge Suppressor Product overview: TCLAMP2502N.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 2.5V, 25V, DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 2.5V, 25V, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TCLAMP2502N.TCT can be used for catalog matching and distributor lookup.

Supplier's Site
Tvs Diode, 2.5 V; Clamping Voltage Vc Max Semtech - 79R2296 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 2.5 V; Clamping Voltage Vc Max Semtech
79R2296
Tvs Diode, 2.5 V; Clamping Voltage Vc Max Semtech 79R2296
TVS DIODE, 2.5 V; Clamping Voltage Vc Max:25V; Diode Case Style:SLP2626P10; No. of Pins:10Pins; Operating Voltage:2.5V; Power Dissipation Pd:2.5kW; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

TVS DIODE, 2.5 V; Clamping Voltage Vc Max:25V; Diode Case Style:SLP2626P10; No. of Pins:10Pins; Operating Voltage:2.5V; Power Dissipation Pd:2.5kW; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 2.5 V; Clamping Voltage Vc Max Semtech - 88M2027 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 2.5 V; Clamping Voltage Vc Max Semtech
88M2027
Tvs Diode, 2.5 V; Clamping Voltage Vc Max Semtech 88M2027
TVS DIODE, 2.5 V; Clamping Voltage Vc Max:25V; Diode Case Style:SLP2626P10; Diode Type:Low Capacitance; Leaded Process Compatible:Yes; No. of Pins:10; Operating Voltage:2.5V; Peak Reflow Compatible (260 C):Yes RoHS Compliant: Yes

TVS DIODE, 2.5 V; Clamping Voltage Vc Max:25V; Diode Case Style:SLP2626P10; Diode Type:Low Capacitance; Leaded Process Compatible:Yes; No. of Pins:10; Operating Voltage:2.5V; Peak Reflow Compatible (260 C):Yes RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TCLAMP2502N.TCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TCLAMP2502N.TCT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TCLAMP2502N.TCT
TVS DIODE 2.5VWM 25VC SLP2626P10

TVS DIODE 2.5VWM 25VC SLP2626P10

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TCLAMP2502NTR-ND TCLAMP2502N.TCT 144-TCLAMP2502N.TCT 79R2296 TCLAMP2502N.TCT
Product Name TVS Diodes 2.5V 25V DFN TVS Protection Diode Tvs Diode, 2.5 V; Clamping Voltage Vc Max Semtech Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS RoHS
Package 10-UFDFN Exposed Pad SLP2626P Tape and Reel SLP2626P10 SLP2626P10 (2.6x2.6)
Peak Pulse Power 2500 watts 2500 watts 2500 watts
Unlock Full Specs
to access all available technical data