Zener Diode 500 mW SOD-123, 3000-REEL Product overview: SZMMSZ5263BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMMSZ5263BT1G can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Win Source Part Number: 1324864-SZMMSZ5263BT
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 43 V
Voltage - Zener (Nom) (Vz): 56 V
Impedance (Max) (Zzt): 150 Ohms
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: ONSONSSZMMSZ5263BT1G
Base Product Number: SZMMSZ52
RoHS Status: ROHS3 Compliant
Zener Diode 56V 500mW ±5% Surface Mount SOD-123
Zener Diode 56V 500mW ±5% Surface Mount SOD-123
Zener Diode 56V 500mW ±5% Surface Mount SOD-123
Zener Diode 500 mW SOD-123
DIODE ZENER 56V 500MW SOD123
DIODE ZENER 56V 500MW SOD123
ZENER DIODE, 56V, 0.5W, SOD-123; Zener Voltage Nom:56V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMSZ52xxxT1G
Zener Diodes ZEN SOD123 REG 0.5W 58V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-SZMMSZ5263BT1G | 1324864-SZMMSZ5263BT1G | SZMMSZ5263BT1GOSCT-ND | SZMMSZ5263BT1G | SZMMSZ5263BT1G | SZMMSZ5263BT1G | 68X4559 | SZMMSZ5263BT1G |
| Product Name | 500 mW Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 56V, 0.5W, Sod-123; Zener Voltage Nom Onsemi | Zener Diodes | |
| Package | Tape and Reel | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| VZ | 56 volts | 56 volts | 56 volts | 56 volts | ||||
| ZZT | 150 ohms | 150 ohms | 150 ohms | 150 ohms | ||||
| PD | 500 milliwatts | 500 milliwatts |