Manufacturer: ON Semiconductor
Win Source Part Number: 901550-TVS5501V10MUT
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 20V Clamp 60A (8/20µs) Ipp Tvs Diode Surface Mount 2-UDFN (1.6x1)
Package: 2-UDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: TVS5501
Categories: Circuit Protection
Case / Package: 2-UDFN (1.6x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
TVS5501V10 - 10V TVS IN UDFN2
ESD Surge, 1 ch UDFN2 1.6*1.0, 8000-REEL Product overview: TVS5501V10MUT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TVS5501V10MUT5G can be used for catalog matching and distributor lookup.
TVS DIODE, 10V, UNIDIR, UDFN-2; Product Range:-; TVS Polarity:Unidirectio
TVS DIODE 10VWM 20VC 2UDFN
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 901550-TVS5501V10MUT5G | TVS5501V10MUT5G | 144-TVS5501V10MUT5G | 13AC4115 | TVS5501V10MUT5G |
| Product Name | TVS - TVS - Diodes - TVS5501V10MUT5G | TVS Protection Diode | Tvs Diode, 10V, Unidir, Udfn-2; Product Range Onsemi | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Package | 2-UDFN (1.6x1) | UDFN2 | UDFN | 2-UDFN (1.6x1) | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Configuration | Single |