Manufacturer: ON Semiconductor
Win Source Part Number: 898825-SZMMSZ5258ET1
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 36 V 500 mW ±5% Surface Mount SOD-123
Package: Bulk
Package: SOD-123
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 898825-SZMMSZ5258ET1G |
| Product Name | Diodes - Zener - Single - SZMMSZ5258ET1G |
| Package | SOD-123; SOD-123 |