250 mW Zener Diode Voltage Regulator 5% Tolerance 6.2 V
Zener Diode 6.2V 250mW Surface Mount SOD-923
Zener Diode 6.2V 250mW Surface Mount SOD-923
Zener Diode 6.2V 250mW Surface Mount SOD-923
Win Source Part Number: 1279671-SZNZ9F6V2T5G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
Power - Max: 250 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 1 µA @ 3 V
Voltage - Zener (Nom) (Vz): 6.2 V
Impedance (Max) (Zzt): 60 Ohms
Package / Case: SOD-923
Supplier Device Package: SOD-923
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: SZNZ9F6V2T5GOSCT,SZN
Base Product Number: SZNZ9
Zener Diodes SOD-923 EUT SNGL LPS PBF
ZENER DIODE, 6.2V, 0.25W, SOD-923; Zener Voltage Nom:6.2V; Power Dissipation:250mW; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:NZ9F Series RoHS Compliant: Yes
DIODE ZENER 6.2V 250MW SOD923
| Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZNZ9F6V2T5G | SZNZ9F6V2T5GOSCT-ND | 1279671-SZNZ9F6V2T5G | SZNZ9F6V2T5G | 28X8411 | SZNZ9F6V2T5G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diodes | Zener Diode, 6.2V, 0.25W, Sod-923; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Active | ||||
| Package | SOD-923, 1.0x0.6, 0.40 Max Height | SOD-923 | SOD-923-2 | SOD-923 | SOD-923 | |
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| VZ | 6.2 volts | 6.2 volts |