MMSZ5V1 - Zener Diode, 5.1V, 5%, 0.5W, Unidirectional
Win Source Part Number: 1016831-SZMMSZ5V1T1G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 2 µA @ 2 V
Voltage - Zener (Nom) (Vz): 5.1 V
Impedance (Max) (Zzt): 60 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: 2156-SZMMSZ5V1T1G-OS
Base Product Number: SZMMSZ5
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123
Zener Diodes ZNR SOD123 500MW
DIODE ZENER 5.1V 500MW SOD123
ZENER DIODE, AEC-Q101, 5.1V, SOD-123; Zener Voltage Vz Typ:5.1V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:SZMMSZxxxT1G Series; RoHS Compliant: Yes
DIODE ZENER 5.1V 500MW SOD123
| Rochester Electronics | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZMMSZ5V1T1G | 1016831-SZMMSZ5V1T1G | SZMMSZ5V1T1GOSTR-ND | SZMMSZ5V1T1G | SZMMSZ5V1T1G | 50AC7332 | SZMMSZ5V1T1G |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diodes | Single Zener Diodes | Zener Diode, Aec-Q101, 5.1V, Sod-123; Zener Voltage Vz Typ Onsemi | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Active | |||||
| Package | SOD-123; SOD-123-CPR | SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS | RoHS | |||||
| VZ | 5.1 volts | 5.1 volts | 5.1 volts | 5.1 volts | |||
| ZZT | 60 ohms | 60 ohms | 60 ohms |