Zener Diode Voltage Regulator, 250mW, X2DFNW(0402), Wettable Flank 6.8 V; 2% Tolerance (Automotive)
Zener Diode 6.8V 250mW ±2.35% Surface Mount, Wettable Flank 2-X2DFNW (1x0.6)
DIODE ZENER 6.8V 250MW 2-X2DFNW
DIODE ZENER 6.8V 250MW 2-X2DFNW
6.8V ZENER TIGHT TOLERANCE IN X2
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | SZNZ8F6V8SMX2WT5G | 488-SZNZ8F6V8SMX2WT5GTR-ND | SZNZ8F6V8SMX2WT5G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Active | |
| Package | X2DFNW2 | 2-X2DFNW (1x0.6) | |
| RoHS Compliant | RoHS | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |