Manufacturer: ON Semiconductor
Win Source Part Number: 1005321-3EZ6.2D5RLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 3V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 1.5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
Zener Diode 6.2V 3W ±5% Through Hole Axial
DIODE ZENER 6.2V 3W AXIAL
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1005321-3EZ6.2D5RLG | 3EZ6.2D5RLGOSTR-ND | 3EZ6.2D5RLG |
| Product Name | Diodes - Zener - Single - 3EZ6.2D5RLG | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Removed; Obsolete | |
| Package | Axial | Axial | |
| VZ | 6.2 volts | 6.2 volts | |
| ZZT | 2 ohms | 2 ohms |