Zener Diode 39V 3W ±5% Through Hole DO-15
Manufacturer: Micro Commercial Co
Win Source Part Number: 1005316-3EZ39D5-TP
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 29.7V
Voltage - Zener (Nom) (Vz): 39V
Impedance (Max) (Zzt): 28 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-15
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs
DIODE ZENER 39V 3W DO15
Zener Diodes DIODE ZENER 3W 39V DO-15
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 3EZ39D5-TP-ND | 1005316-3EZ39D5-TP | 3EZ39D5-TP | 3EZ39D5-TP |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - 3EZ39D5-TP | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Active | Active | ||
| Package | DO-15; DO-15 | DO-15; DO-15 | ||
| VZ | 39 volts | 39 volts |