Zener Diode 18V 3W ±5% Through Hole DO-15
Manufacturer: Micro Commercial Co
Win Source Part Number: 112138-3EZ18D5-TP
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 13.7V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 6 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-15
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
Zener Diodes DIODE ZENER 3W 18V DO-15
DIODE ZENER 18V 3W DO15
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 3EZ18D5-TP-ND | 112138-3EZ18D5-TP | 3EZ18D5-TP | 3EZ18D5-TP |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - 3EZ18D5-TP | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Active | Active | ||
| Package | DO-15; DO-15 | DO-15; DO-15 | ||
| VZ | 18 volts | 18 volts |