Taiwan Semiconductor Co., Ltd. Single Diodes 31DF6

Description
Diode Standard 600V 3A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Standard 600V 3A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-31DF6TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-31DF6TR-ND
Single Diodes 1801-31DF6TR-ND
Diode Standard 600V 3A Through Hole DO-201AD

Diode Standard 600V 3A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - 1801-31DF6CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-31DF6CT-ND
Single Diodes 1801-31DF6CT-ND
DIODE GEN PURP 600V 3A DO201AD

DIODE GEN PURP 600V 3A DO201AD

Buy Now Datasheet
3A 600V Diode and Rectifier - 280-31DF6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3A 600V Diode and Rectifier
280-31DF6
3A 600V Diode and Rectifier 280-31DF6
Diode, Ultra-fast, 3A, 600V Product overview: 31DF6 from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-31DF6 can be used for catalog matching and distributor lookup.

Diode, Ultra-fast, 3A, 600V Product overview: 31DF6 from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-31DF6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 1801-31DF6TR-ND 280-31DF6
Product Name Single Diodes 3A 600V Diode and Rectifier
Tj -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - FXSET130204 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 150 ns
View Details
Schottky barrier diode - 1PS79SB31-QX - Nexperia B.V.
Specs
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
IFSM 1 amps
View Details
3 suppliers
Rectifier Diodes, Type SBD - Model: YA862C10R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 10 amps
VRRM 100 volts
View Details