MICRO COMMERCIAL COMPONENTS CORP.
3EZ56D5-TP -- SINGLE ZENER DIODES
Micro Commercial Components Corp.
Single Zener Diodes
3EZ56D5-TP
Description
DIODE ZENER 56V 3W DO15
Request a Quote
Email Supplier
Datasheet
Description
DIODE ZENER 56V 3W DO15
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
353-3EZ56D5-TP-ND |
|
Product Name
|
Single Zener Diodes |
|
Tj
|
-55 to 150 C (-67 to 302 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Three Phase Full Wave Bridge Assemblies
IF
5000 mA
VR
600 volts
View Details
Diode Applications
Rectifier
VF
1.55 volts
Tj
-40 to 125 C (-40 to 257 F)
View Details