Micro Commercial Components Corp. Single Zener Diodes 3EZ22D5-TP

Description
Zener Diode 22V 3W ±5% Through Hole DO-15
Request a Quote Datasheet
Description
Zener Diode 22V 3W ±5% Through Hole DO-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 3EZ22D5-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3EZ22D5-TP-ND
Single Zener Diodes 3EZ22D5-TP-ND
Zener Diode 22V 3W ±5% Through Hole DO-15

Zener Diode 22V 3W ±5% Through Hole DO-15

Buy Now Datasheet
Diodes - Zener - Single - 3EZ22D5-TP - 1005310-3EZ22D5-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 3EZ22D5-TP
1005310-3EZ22D5-TP
Diodes - Zener - Single - 3EZ22D5-TP 1005310-3EZ22D5-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1005310-3EZ22D5-TP Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 16.7V Voltage - Zener (Nom) (Vz): 22V Impedance (Max) (Zzt): 8 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-15 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1005310-3EZ22D5-TP
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 16.7V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 8 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-15
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 3EZ22D5-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
3EZ22D5-TP
Discrete Semiconductor Products - Diodes - Zener 3EZ22D5-TP
DIODE ZENER 22V 3W DO15

DIODE ZENER 22V 3W DO15

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
3EZ22D5-TP
Zener Diodes 3EZ22D5-TP
Zener Diodes DIODE ZENER 3W 22V DO-15

Zener Diodes DIODE ZENER 3W 22V DO-15

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 3EZ22D5-TP-ND 1005310-3EZ22D5-TP 3EZ22D5-TP 3EZ22D5-TP
Product Name Single Zener Diodes Diodes - Zener - Single - 3EZ22D5-TP Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Active
Package DO-15; DO-15 DO-15; DO-15
VZ 22 volts 22 volts
Unlock Full Specs
to access all available technical data