Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - 30WQ06FN 30WQ06FN

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1128070-30WQ06FN Packaging: Tube Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 3.5A Operating Temperature - Junction: -40°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: D-Pak Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: 30WQ06 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 610mV at 3A Current - Reverse Leakage at Vr: 2mA at 60V
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1128070-30WQ06FN Packaging: Tube Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 3.5A Operating Temperature - Junction: -40°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: D-Pak Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: 30WQ06 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 610mV at 3A Current - Reverse Leakage at Vr: 2mA at 60V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 30WQ06FN - 1128070-30WQ06FN - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 30WQ06FN
1128070-30WQ06FN
Diodes, Rectifiers - Single - 30WQ06FN 1128070-30WQ06FN
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1128070-30WQ06FN Packaging: Tube Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 3.5A Operating Temperature - Junction: -40°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: D-Pak Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: 30WQ06 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 610mV at 3A Current - Reverse Leakage at Vr: 2mA at 60V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1128070-30WQ06FN
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 3.5A
Operating Temperature - Junction: -40°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: D-Pak
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: 30WQ06
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 610mV at 3A
Current - Reverse Leakage at Vr: 2mA at 60V

Buy Now
Single Diodes - 30WQ06FN-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
30WQ06FN-ND
Single Diodes 30WQ06FN-ND
Diode Schottky 60V 3.5A Surface Mount D-PAK (TO-252AA)

Diode Schottky 60V 3.5A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Schottky Diodes Diodes
Product Number 1128070-30WQ06FN 30WQ06FN-ND
Product Name Diodes, Rectifiers - Single - 30WQ06FN Single Diodes
Life Cycle Stage Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA862C06R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220
VF 0.6800 volts
View Details
RF Diodes - BAT15-04RE6327 - 039559-BAT15-04RE6327 - Win Source Electronics
Specs
Life Cycle Stage Obsolete(EOL)
Package PG-SOT23-3
Tj 150 C (302 F)
View Details
2 suppliers
Schottky Diodes & Rectifiers - 1219455 - RS Components, Ltd.
Specs
Applications Rectifier; Switching
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details