SMC Diode Solutions Co., Ltd Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 31DQ05

Description
Win Source Part Number: 1377448-31DQ05 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD Base Product Number: 31DQ Technology: Schottky Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 3.3A Voltage - Forward (Vf) (Max) @ If: 620 mV @ 3 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 2 mA @ 50 V Capacitance @ Vr, F: 160pF @ 5V, 1MHz Operating Temperature - Junction: -40°C ~ 150°C Product Status: Active
Request a Quote Datasheet
Description
Win Source Part Number: 1377448-31DQ05 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD Base Product Number: 31DQ Technology: Schottky Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 3.3A Voltage - Forward (Vf) (Max) @ If: 620 mV @ 3 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 2 mA @ 50 V Capacitance @ Vr, F: 160pF @ 5V, 1MHz Operating Temperature - Junction: -40°C ~ 150°C Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1377448-31DQ05 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1377448-31DQ05
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1377448-31DQ05
Win Source Part Number: 1377448-31DQ05 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD Base Product Number: 31DQ Technology: Schottky Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 3.3A Voltage - Forward (Vf) (Max) @ If: 620 mV @ 3 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 2 mA @ 50 V Capacitance @ Vr, F: 160pF @ 5V, 1MHz Operating Temperature - Junction: -40°C ~ 150°C Product Status: Active

Win Source Part Number: 1377448-31DQ05
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
Base Product Number: 31DQ
Technology: Schottky
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 3.3A
Voltage - Forward (Vf) (Max) @ If: 620 mV @ 3 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 2 mA @ 50 V
Capacitance @ Vr, F: 160pF @ 5V, 1MHz
Operating Temperature - Junction: -40°C ~ 150°C
Product Status: Active

Buy Now Datasheet
Schottky 50V 3.3A Diode and Rectifier - 280-31DQ05 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 50V 3.3A Diode and Rectifier
280-31DQ05
Schottky 50V 3.3A Diode and Rectifier 280-31DQ05
DIODE SCHOTTKY 50V 3.3A DO201AD Product overview: 31DQ05 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 3.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-31DQ05 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 50V 3.3A DO201AD Product overview: 31DQ05 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 3.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-31DQ05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1655-31DQ05CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-31DQ05CT-ND
Single Diodes 1655-31DQ05CT-ND
Diode

Diode

Buy Now Datasheet
Single Diodes - 1655-31DQ05TB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-31DQ05TB-ND
Single Diodes 1655-31DQ05TB-ND
Diode

Diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 31DQ05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
31DQ05
Discrete Semiconductor Products - Diodes - Rectifiers 31DQ05
DIODE SCHOTTKY 50V 3.3A DO201AD

DIODE SCHOTTKY 50V 3.3A DO201AD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Rectifiers
Product Number 1377448-31DQ05 280-31DQ05 1655-31DQ05CT-ND 31DQ05
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Schottky 50V 3.3A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-201AD, Axial Cut Tape (CT) DO-201
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2467611P - RS Components, Ltd.
Specs
Package TO-252
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details
High Voltage Power Rectifiers - HRSCHS10000 - Micross Components, Inc.
Specs
IFSM 80 amps
IF 2000 mA
trr 2500 ns
View Details
Schottky 20V 40A Diode and Rectifier - 286-47CTQ020SPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Bulk
RoHS Compliant RoHS
View Details
2 suppliers