SMC Diode Solutions Co., Ltd TVS Diodes 3.0SMCJ90A

Description
146V Clamp 20.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Request a Quote Datasheet
Description
146V Clamp 20.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1655-3.0SMCJ90ACT-ND - DigiKey
Thief River Falls, MN, United States
146V Clamp 20.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

146V Clamp 20.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
TVS Diodes - 1655-3.0SMCJ90ADKR-ND - DigiKey
Thief River Falls, MN, United States
146V Clamp 20.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

146V Clamp 20.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
TVS Diodes - 1655-3.0SMCJ90ATR-ND - DigiKey
Thief River Falls, MN, United States
146V Clamp 20.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

146V Clamp 20.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 3.0SMCJ90A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
3.0SMCJ90A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 3.0SMCJ90A
TVS DIODE 90VWM 146VC SMC

TVS DIODE 90VWM 146VC SMC

Supplier's Site
TVS-Diode-Diodes,3000W,90V,SMC - 3.0SMCJ90A - Karl Kruse GmbH & Co. KG
Kaarst, Germany
TVS-Diode-Diodes,3000W,90V,SMC
3.0SMCJ90A
TVS-Diode-Diodes,3000W,90V,SMC 3.0SMCJ90A
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1655-3.0SMCJ90ACT-ND 3.0SMCJ90A 3.0SMCJ90A
Product Name TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS-Diode-Diodes,3000W,90V,SMC
Configuration Single
Package DO-214AB, SMC SMC (DO-214AB) SMC
Peak Pulse Power 3000 watts 3000 watts
VC 146 volts 146 volts
Unlock Full Specs
to access all available technical data