Micro Commercial Components Corp. Diodes - Zener - Single - 3EZ28D5-TP 3EZ28D5-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1005312-3EZ28D5-TP Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 21V Voltage - Zener (Nom) (Vz): 28V Impedance (Max) (Zzt): 12 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-15 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1005312-3EZ28D5-TP Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 21V Voltage - Zener (Nom) (Vz): 28V Impedance (Max) (Zzt): 12 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-15 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 3EZ28D5-TP - 1005312-3EZ28D5-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 3EZ28D5-TP
1005312-3EZ28D5-TP
Diodes - Zener - Single - 3EZ28D5-TP 1005312-3EZ28D5-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1005312-3EZ28D5-TP Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 21V Voltage - Zener (Nom) (Vz): 28V Impedance (Max) (Zzt): 12 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-15 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1005312-3EZ28D5-TP
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 21V
Voltage - Zener (Nom) (Vz): 28V
Impedance (Max) (Zzt): 12 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-15
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs

Buy Now Datasheet
Single Zener Diodes - 3EZ28D5-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3EZ28D5-TP-ND
Single Zener Diodes 3EZ28D5-TP-ND
Zener Diode 28V 3W ±5% Through Hole DO-15

Zener Diode 28V 3W ±5% Through Hole DO-15

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 3EZ28D5-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
3EZ28D5-TP
Discrete Semiconductor Products - Diodes - Zener 3EZ28D5-TP
DIODE ZENER 28V 3W DO15

DIODE ZENER 28V 3W DO15

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
3EZ28D5-TP
Zener Diodes 3EZ28D5-TP
Zener Diodes DIODE ZENER 3W 28V DO-15

Zener Diodes DIODE ZENER 3W 28V DO-15

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1005312-3EZ28D5-TP 3EZ28D5-TP-ND 3EZ28D5-TP 3EZ28D5-TP
Product Name Diodes - Zener - Single - 3EZ28D5-TP Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Life Cycle Stage Active Active
Package DO-15; DO-15 DO-15; DO-15
VZ 28 volts 28 volts
ZZT 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7081895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZV49-C3V9,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers