Micro Commercial Components Corp. Diodes - Zener - Single - 3EZ12D5-TP 3EZ12D5-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 128649-3EZ12D5-TP Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 9.4V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 4.5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-15 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 128649-3EZ12D5-TP Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 9.4V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 4.5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-15 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 3EZ12D5-TP - 128649-3EZ12D5-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 3EZ12D5-TP
128649-3EZ12D5-TP
Diodes - Zener - Single - 3EZ12D5-TP 128649-3EZ12D5-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 128649-3EZ12D5-TP Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 9.4V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 4.5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-15 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 128649-3EZ12D5-TP
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 9.4V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 4.5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-15
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
12V 3W Zener Diode - 287-3EZ12D5-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 3W Zener Diode
287-3EZ12D5-TP
12V 3W Zener Diode 287-3EZ12D5-TP
DIODE ZENER 12V 3W DO15 Product overview: 3EZ12D5-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-3EZ12D5-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 12V 3W DO15 Product overview: 3EZ12D5-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-3EZ12D5-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 3EZ12D5-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3EZ12D5-TP-ND
Single Zener Diodes 3EZ12D5-TP-ND
Zener Diode 12V 3W ±5% Through Hole DO-15

Zener Diode 12V 3W ±5% Through Hole DO-15

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
3EZ12D5-TP
Zener Diodes 3EZ12D5-TP
Zener Diodes DIODE ZENER 3W 12V DO-15

Zener Diodes DIODE ZENER 3W 12V DO-15

Buy Now Datasheet
DIODE ZENER 12V 3W DO15 - 543-3EZ12D5-TP - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 12V 3W DO15
543-3EZ12D5-TP
DIODE ZENER 12V 3W DO15 543-3EZ12D5-TP
DIODE ZENER 12V 3W DO15

DIODE ZENER 12V 3W DO15

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 3EZ12D5-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
3EZ12D5-TP
Discrete Semiconductor Products - Diodes - Zener 3EZ12D5-TP
DIODE ZENER 12V 3W DO15

DIODE ZENER 12V 3W DO15

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 128649-3EZ12D5-TP 287-3EZ12D5-TP 3EZ12D5-TP-ND 3EZ12D5-TP 543-3EZ12D5-TP 3EZ12D5-TP
Product Name Diodes - Zener - Single - 3EZ12D5-TP 12V 3W Zener Diode Single Zener Diodes Zener Diodes DIODE ZENER 12V 3W DO15 Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active Active
Package DO-15; DO-15 Tape & Reel (TR) DO-204AC, DO-15, Axial; DO-15 DO-15; DO-15
VZ 12 volts 12 volts 12 volts
ZZT 4 ohms 4 ohms 4 ohms
Unlock Full Specs
to access all available technical data