SMC Diode Solutions Co., Ltd TVS Diodes 3.0SMCJ64CA

Description
103V Clamp 29.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Request a Quote Datasheet
Description
103V Clamp 29.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1655-3.0SMCJ64CATR-ND - DigiKey
Thief River Falls, MN, United States
103V Clamp 29.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

103V Clamp 29.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
TVS-Diode-Diodes,3000W,64V,SMC - 3.0SMCJ64CA - Karl Kruse GmbH & Co. KG
Kaarst, Germany
TVS-Diode-Diodes,3000W,64V,SMC
3.0SMCJ64CA
TVS-Diode-Diodes,3000W,64V,SMC 3.0SMCJ64CA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 3.0SMCJ64CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
3.0SMCJ64CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 3.0SMCJ64CA
TVS DIODE 64VWM 103VC SMC

TVS DIODE 64VWM 103VC SMC

Supplier's Site

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1655-3.0SMCJ64CATR-ND 3.0SMCJ64CA 3.0SMCJ64CA
Product Name TVS Diodes TVS-Diode-Diodes,3000W,64V,SMC Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package DO-214AB, SMC SMC SMC (DO-214AB)
Peak Pulse Power 3000 watts 3000 watts
VC 103 volts 103 volts
Unlock Full Specs
to access all available technical data