Vishay Precision Group 3 A 600 V Diode and Rectifier 31GF6-E3/54

Description
DIODE 3 A, 600 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: 31GF6-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-31GF6-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 3 A, 600 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: 31GF6-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-31GF6-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 A 600 V Diode and Rectifier - 280-31GF6-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3 A 600 V Diode and Rectifier
280-31GF6-E3/54
3 A 600 V Diode and Rectifier 280-31GF6-E3/54
DIODE 3 A, 600 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: 31GF6-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-31GF6-E3/54 can be used for catalog matching and distributor lookup.

DIODE 3 A, 600 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: 31GF6-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-31GF6-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 8116153 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8116153
Schottky Diodes & Rectifiers 8116153
Vishay 31GF6-E3/54 Diode

Vishay 31GF6-E3/54 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 8116153P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8116153P
Schottky Diodes & Rectifiers 8116153P
Vishay 31GF6-E3/54 Diode

Vishay 31GF6-E3/54 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1657196 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1657196
Schottky Diodes & Rectifiers 1657196
Vishay 31GF6-E3/54 Diode

Vishay 31GF6-E3/54 Diode

Supplier's Site
Diodes, Rectifiers - Single - 31GF6-E3/54 - 097098-31GF6-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 31GF6-E3/54
097098-31GF6-E3/54
Diodes, Rectifiers - Single - 31GF6-E3/54 097098-31GF6-E3/54
Manufacturer: Vishay Win Source Part Number: 097098-31GF6-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.6V @ 3A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 20μA @ 600V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 097098-31GF6-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.6V @ 3A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 20μA @ 600V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - 31GF6-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31GF6-E3/54GICT-ND
Single Diodes 31GF6-E3/54GICT-ND
Diode Standard 600V 3A Through Hole DO-201AD

Diode Standard 600V 3A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - 31GF6-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31GF6-E3/54GITR-ND
Single Diodes 31GF6-E3/54GITR-ND
Diode Standard 600V 3A Through Hole DO-201AD

Diode Standard 600V 3A Through Hole DO-201AD

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
31GF6-E3/54
Rectifiers 31GF6-E3/54
Rectifiers 3.0 Amp 600 Volt

Rectifiers 3.0 Amp 600 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 31GF6-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
31GF6-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 31GF6-E3/54
DIODE GEN PURP 600V 3A DO201AD

DIODE GEN PURP 600V 3A DO201AD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-31GF6-E3/54 8116153 8116153P 097098-31GF6-E3/54 31GF6-E3/54GICT-ND 31GF6-E3/54 31GF6-E3/54
Product Name 3 A 600 V Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - 31GF6-E3/54 Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel Do-201ad DO-201; DO-201AD DO-201; DO-201AD
RoHS Compliant RoHS RoHS RoHS
IO 3 amps
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
trr 30 ns 30 ns
Unlock Full Specs
to access all available technical data