Zener Diode, 4.3V, 5%, 1W
Zener Diode 4.3V 3W ±5% Through Hole Axial
DIODE ZENER 4.3V 3W DO41
| Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 3EZ4.3D5RLG | 3EZ4.3D5RLG-ND | 3EZ4.3D5RLG |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| Package | Axial | Axial | |
| RoHS Compliant | RoHS | ||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) |