Micro Commercial Components Corp. Single Zener Diodes 3EZ30D5-TP

Description
Zener Diode 30V 3W ±5% Through Hole DO-15
Request a Quote Datasheet
Description
Zener Diode 30V 3W ±5% Through Hole DO-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 3EZ30D5-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3EZ30D5-TP-ND
Single Zener Diodes 3EZ30D5-TP-ND
Zener Diode 30V 3W ±5% Through Hole DO-15

Zener Diode 30V 3W ±5% Through Hole DO-15

Buy Now Datasheet
Diodes - Zener - Single - 3EZ30D5-TP - 1005313-3EZ30D5-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 3EZ30D5-TP
1005313-3EZ30D5-TP
Diodes - Zener - Single - 3EZ30D5-TP 1005313-3EZ30D5-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1005313-3EZ30D5-TP Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 22.5V Voltage - Zener (Nom) (Vz): 30V Impedance (Max) (Zzt): 16 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-15 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1005313-3EZ30D5-TP
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 22.5V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 16 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-15
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
3EZ30D5-TP
Zener Diodes 3EZ30D5-TP
Zener Diodes DIODE ZENER 3W 30V DO-15

Zener Diodes DIODE ZENER 3W 30V DO-15

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 3EZ30D5-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
3EZ30D5-TP
Discrete Semiconductor Products - Diodes - Zener 3EZ30D5-TP
DIODE ZENER 30V 3W DO15

DIODE ZENER 30V 3W DO15

Supplier's Site
DIODE ZENER 30V 3W DO15 - 543-3EZ30D5-TP - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 30V 3W DO15
543-3EZ30D5-TP
DIODE ZENER 30V 3W DO15 543-3EZ30D5-TP
DIODE ZENER 30V 3W DO15

DIODE ZENER 30V 3W DO15

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 3EZ30D5-TP-ND 1005313-3EZ30D5-TP 3EZ30D5-TP 3EZ30D5-TP 543-3EZ30D5-TP
Product Name Single Zener Diodes Diodes - Zener - Single - 3EZ30D5-TP Zener Diodes Discrete Semiconductor Products - Diodes - Zener DIODE ZENER 30V 3W DO15
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Active Active
Package DO-15; DO-15 DO-15; DO-15 DO-204AC, DO-15, Axial; DO-15
VZ 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C5V6-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
Voltage Regulator diode (Zener diode) - 1N4483US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 1658754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details