onsemi Diodes - Zener - Single - 3EZ13D5RLG 3EZ13D5RLG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1005297-3EZ13D5RLG Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 9.9V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 4.5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-41 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1005297-3EZ13D5RLG Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 9.9V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 4.5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-41 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 3EZ13D5RLG - 1005297-3EZ13D5RLG - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 3EZ13D5RLG
1005297-3EZ13D5RLG
Diodes - Zener - Single - 3EZ13D5RLG 1005297-3EZ13D5RLG
Manufacturer: ON Semiconductor Win Source Part Number: 1005297-3EZ13D5RLG Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 9.9V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 4.5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-41 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1005297-3EZ13D5RLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 9.9V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 4.5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-41
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - 3EZ13D5RLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3EZ13D5RLGOSTR-ND
Single Zener Diodes 3EZ13D5RLGOSTR-ND
Zener Diode 13V 3W ±5% Through Hole Axial

Zener Diode 13V 3W ±5% Through Hole Axial

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 3EZ13D5RLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
3EZ13D5RLG
Discrete Semiconductor Products - Diodes - Zener 3EZ13D5RLG
DIODE ZENER 13V 3W DO41

DIODE ZENER 13V 3W DO41

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 1005297-3EZ13D5RLG 3EZ13D5RLGOSTR-ND 3EZ13D5RLG
Product Name Diodes - Zener - Single - 3EZ13D5RLG Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Removed; Obsolete
Package DO-41; DO-41 Axial
VZ 13 volts 13 volts
ZZT 4 ohms 4 ohms
Unlock Full Specs
to access all available technical data