Vishay Intertechnology, Inc. Schottky 40V 3.5A DPAK Diode and Rectifier 30WQ04FNTRL

Description
DIODE SCHOTTKY 40V 3.5A DPAK Product overview: 30WQ04FNTRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30WQ04FNTRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 3.5A DPAK Product overview: 30WQ04FNTRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30WQ04FNTRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 3.5A DPAK Diode and Rectifier - 280-30WQ04FNTRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 3.5A DPAK Diode and Rectifier
280-30WQ04FNTRL
Schottky 40V 3.5A DPAK Diode and Rectifier 280-30WQ04FNTRL
DIODE SCHOTTKY 40V 3.5A DPAK Product overview: 30WQ04FNTRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30WQ04FNTRL can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 3.5A DPAK Product overview: 30WQ04FNTRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30WQ04FNTRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 30WQ04FNTRL - 855603-30WQ04FNTRL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 30WQ04FNTRL
855603-30WQ04FNTRL
Diodes, Rectifiers - Single - 30WQ04FNTRL 855603-30WQ04FNTRL
Manufacturer: Vishay Win Source Part Number: 855603-30WQ04FNTRL Features: Diode 40 V Package: Reel - TR Part Status: Obsolete Family Name: 30WQ04 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VS-30WQ04FNTRL, VS-30WQ04FNTRL-ND, VS30WQ04FNTRL, VS30WQ04FNTRL-ND

Manufacturer: Vishay
Win Source Part Number: 855603-30WQ04FNTRL
Features: Diode 40 V
Package: Reel - TR
Part Status: Obsolete
Family Name: 30WQ04
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS-30WQ04FNTRL, VS-30WQ04FNTRL-ND, VS30WQ04FNTRL, VS30WQ04FNTRL-ND

Buy Now Datasheet
Single Diodes - 30WQ04FNTRL-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
30WQ04FNTRL-ND
Single Diodes 30WQ04FNTRL-ND
Diode Schottky 40V 3.5A Surface Mount D-PAK (TO-252AA)

Diode Schottky 40V 3.5A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 30WQ04FNTRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
30WQ04FNTRL
Discrete Semiconductor Products - Diodes - Rectifiers 30WQ04FNTRL
DIODE SCHOTTKY 40V 3.5A DPAK

DIODE SCHOTTKY 40V 3.5A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-30WQ04FNTRL 855603-30WQ04FNTRL 30WQ04FNTRL-ND 30WQ04FNTRL
Product Name Schottky 40V 3.5A DPAK Diode and Rectifier Diodes, Rectifiers - Single - 30WQ04FNTRL Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HRM50A - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 5 amps
IF 260 mA
trr 5000 ns
View Details
Specs
Life Cycle Stage Active
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Low leakage switching diode - BAS116GWJ - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers