Vishay Intertechnology, Inc. Diode Arrays 32CTQ030

Description
Diode Array 1 Pair Common Cathode Schottky 30V 15A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 30V 15A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 32CTQ030-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
32CTQ030-ND
Diode Arrays 32CTQ030-ND
Diode Array 1 Pair Common Cathode Schottky 30V 15A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 30V 15A Through Hole TO-220-3

Buy Now Datasheet
Hard To Find - 32CTQ030 - 1128201-32CTQ030 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 32CTQ030
1128201-32CTQ030
Hard To Find - 32CTQ030 1128201-32CTQ030
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1128201-32CTQ030 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: 32CTQ030 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 490mV at 15A Current - Reverse Leakage at Vr: 1.75mA at 30V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1128201-32CTQ030
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Family Part Number: 32CTQ030
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 490mV at 15A
Current - Reverse Leakage at Vr: 1.75mA at 30V

Buy Now
DIODE ARRAY SCHOTTKY 30V TO220AB - 884-32CTQ030 - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SCHOTTKY 30V TO220AB
884-32CTQ030
DIODE ARRAY SCHOTTKY 30V TO220AB 884-32CTQ030
DIODE ARRAY SCHOTTKY 30V TO220AB

DIODE ARRAY SCHOTTKY 30V TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Diode Arrays Diode Arrays Diode Arrays
Product Number 32CTQ030-ND 1128201-32CTQ030 884-32CTQ030
Product Name Diode Arrays Hard To Find - 32CTQ030 DIODE ARRAY SCHOTTKY 30V TO220AB
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package TO-220; TO-220-3 TO-220; TO-220-3
Diode Type Schottky; Schottky Schottky; Schottky
Life Cycle Stage Obsolete Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 7384869P - RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type Schottky
Diode Applications Rectifier; Switching
View Details
MPPC (SiPMs) / MPPC arrays - S14420-3050MG - Hamamatsu Photonics
Specs
CT 350 pF
Package Metal (TO-5)
View Details
Diodes, Rectifiers - Arrays - BAS70-06B5000 - 863461-BAS70-06B5000 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: TS802C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details