MICRO COMMERCIAL COMPONENTS CORP.
3EZ8.2D5-TP -- SINGLE ZENER DIODES
Micro Commercial Components Corp.
Single Zener Diodes
3EZ8.2D5-TP
Description
DIODE ZENER 8.2V 3W DO15
Request a Quote
Email Supplier
Datasheet
Description
DIODE ZENER 8.2V 3W DO15
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
353-3EZ8.2D5-TP-ND |
|
Product Name
|
Single Zener Diodes |
|
Tj
|
-55 to 150 C (-67 to 302 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj
-65 to 200 C (-85 to 392 F)
View Details
Diode Type
RF Diodes
VR
35 volts
Tj
150 C (302 F)
View Details
7 suppliers
Voltage Multipliers, Inc.
Diode Type
General Purpose
Diode Applications
Power Diodes; High Voltage
VF
18 volts
View Details