The 3.0SMCJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2,30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000- 4-4 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min
TVS 3KW 8.5V 5%BI DO-214AB TR13 RoHS
TVS 3KW 8.5V 5%BI DO-214AB TR13 RoHS
TVS 3KW 8.5V 5%BI DO-214AB TR13 RoHS
14.4V Clamp 208.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
14.4V Clamp 208.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
14.4V Clamp 208.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE, BIDIR, 3KW, DO-214AB ROHS COMPLIANT: YES
TVS DIOD 3000W DO-214AB 8.5V
TVS DIOD 3000W DO-214AB 8.5V
| Littelfuse, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3.0SMCJ8.5CA | 2308516P | 18-3.0SMCJ8.5CADKR-ND | 62AJ6527 | 3.0SMCJ8.5CA | 3.0SMCJ8.5CA |
| Product Name | 3000W Surface Mount Transient Voltage Suppression (TVS) Diode in DO-214AB Package | TVS Diodes | TVS Diodes | Tvs Diode, Bidir, 3Kw, Do-214Ab Rohs Compliant Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| VC | 14.4 volts | 14.4 volts | 14.4 volts | 14.4 volts | ||
| VBR | 9.44 to 10.4 volts | 9.44 volts | 9.44 volts | 9.44 volts | ||
| Diode Type | Transient Voltage Suppressor Diodes | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | DO-214 | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB, SMC |