Vishay Intertechnology, Inc. Schottky 60V 3.5A DPAK Diode and Rectifier 30WQ06FNTRL

Description
DIODE SCHOTTKY 60V 3.5A DPAK Product overview: 30WQ06FNTRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30WQ06FNTRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 60V 3.5A DPAK Product overview: 30WQ06FNTRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30WQ06FNTRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 3.5A DPAK Diode and Rectifier - 280-30WQ06FNTRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 3.5A DPAK Diode and Rectifier
280-30WQ06FNTRL
Schottky 60V 3.5A DPAK Diode and Rectifier 280-30WQ06FNTRL
DIODE SCHOTTKY 60V 3.5A DPAK Product overview: 30WQ06FNTRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30WQ06FNTRL can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 3.5A DPAK Product overview: 30WQ06FNTRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30WQ06FNTRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 30WQ06FNTRL - 1128071-30WQ06FNTRL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 30WQ06FNTRL
1128071-30WQ06FNTRL
Diodes, Rectifiers - Single - 30WQ06FNTRL 1128071-30WQ06FNTRL
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1128071-30WQ06FNTRL Packaging: Tape and Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 3.5A Operating Temperature - Junction: -40°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: D-PAK (TO-252AA) Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Family Part Number: 30WQ06 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 610mV at 3A Current - Reverse Leakage at Vr: 2mA at 60V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1128071-30WQ06FNTRL
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 3.5A
Operating Temperature - Junction: -40°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: D-PAK (TO-252AA)
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Family Part Number: 30WQ06
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 610mV at 3A
Current - Reverse Leakage at Vr: 2mA at 60V

Buy Now
Single Diodes - 30WQ06FNTRL-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
30WQ06FNTRL-ND
Single Diodes 30WQ06FNTRL-ND
Diode Schottky 60V 3.5A Surface Mount D-PAK (TO-252AA)

Diode Schottky 60V 3.5A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
DIODE SCHOTTKY 60V 3.5A DPAK - 884-30WQ06FNTRL - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 60V 3.5A DPAK
884-30WQ06FNTRL
DIODE SCHOTTKY 60V 3.5A DPAK 884-30WQ06FNTRL
DIODE SCHOTTKY 60V 3.5A DPAK

DIODE SCHOTTKY 60V 3.5A DPAK

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - 30WQ06FNTRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
30WQ06FNTRL
Discrete Semiconductor Products - Diodes - Rectifiers 30WQ06FNTRL
DIODE SCHOTTKY 60V 3.5A DPAK

DIODE SCHOTTKY 60V 3.5A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers
Product Number 280-30WQ06FNTRL 1128071-30WQ06FNTRL 30WQ06FNTRL-ND 884-30WQ06FNTRL 30WQ06FNTRL
Product Name Schottky 60V 3.5A DPAK Diode and Rectifier Diodes, Rectifiers - Single - 30WQ06FNTRL Single Diodes DIODE SCHOTTKY 60V 3.5A DPAK Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) D2PAK; TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data