Micro Commercial Components Corp. Single Zener Diodes 3EZ16D5-TP

Description
Zener Diode 16V 3W ±5% Through Hole DO-15
Request a Quote Datasheet
Description
Zener Diode 16V 3W ±5% Through Hole DO-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 3EZ16D5-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3EZ16D5-TP-ND
Single Zener Diodes 3EZ16D5-TP-ND
Zener Diode 16V 3W ±5% Through Hole DO-15

Zener Diode 16V 3W ±5% Through Hole DO-15

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1038402-3EZ16D5-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1038402-3EZ16D5-TP
Discrete Semiconductor Products - Diodes - Zener - Single 1038402-3EZ16D5-TP
Win Source Part Number: 1038402-3EZ16D5-TP Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 4,000 Tolerance: ±5% Power - Max: 3 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 500 nA @ 12.2 V Voltage - Zener (Nom) (Vz): 16 V Impedance (Max) (Zzt): 5.5 Ohms Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-15 Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): 3EZ16D5-TP3EZ16D5TP; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Micro Commercial Co Other Names: Q8153920 Base Product Number: 3EZ16

Win Source Part Number: 1038402-3EZ16D5-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 4,000
Tolerance: ±5%
Power - Max: 3 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 500 nA @ 12.2 V
Voltage - Zener (Nom) (Vz): 16 V
Impedance (Max) (Zzt): 5.5 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-15
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): 3EZ16D5-TP3EZ16D5TP;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Other Names: Q8153920
Base Product Number: 3EZ16

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
3EZ16D5-TP
Zener Diodes 3EZ16D5-TP
Zener Diodes DIODE ZENER 3W 16V DO-15

Zener Diodes DIODE ZENER 3W 16V DO-15

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 3EZ16D5-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
3EZ16D5-TP
Discrete Semiconductor Products - Diodes - Zener 3EZ16D5-TP
DIODE ZENER 16V 3W DO15

DIODE ZENER 16V 3W DO15

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 3EZ16D5-TP-ND 1038402-3EZ16D5-TP 3EZ16D5-TP 3EZ16D5-TP
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package DO-204AC, DO-15, Axial DO-15; DO-15
VZ 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1222375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4742A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
6 suppliers