Vishay Precision Group TVS Diodes 3KASMC13AHE3_A/H

Description
21.5V Clamp 140A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet
Description
21.5V Clamp 140A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 3KASMC13AHE3_A/H-ND - DigiKey
Thief River Falls, MN, United States
21.5V Clamp 140A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

21.5V Clamp 140A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Protection Diode - 144-3KASMC13AHE3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-3KASMC13AHE3_A/H
TVS Protection Diode 144-3KASMC13AHE3_A/H
TVS DIODE 13VWM 21.5VC DO214AB Product overview: 3KASMC13AHE3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3KASMC13AHE3_A/H can be used for catalog matching and distributor lookup.

TVS DIODE 13VWM 21.5VC DO214AB Product overview: 3KASMC13AHE3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3KASMC13AHE3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 3KASMC13AHE3_A/H - 906723-3KASMC13AHE3_A/H - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 3KASMC13AHE3_A/H
906723-3KASMC13AHE3_A/H
TVS - TVS - Diodes - 3KASMC13AHE3_A/H 906723-3KASMC13AHE3_A/H
Manufacturer: Vishay Win Source Part Number: 906723-3KASMC13AHE3_ A/H Series: Automotive, AEC-Q101, PAR® Operating Temperature Range: -65°C ~ 185°C (TJ) Features: 21.5V Clamp 140A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) Package: Reel - TR Package: DO-214AB, SMC Mounting: Surface Mount Part Status: Obsolete Family Name: 3KASMC13 Categories: Circuit Protection Case / Package: DO-214AB (SMCJ) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 850 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 906723-3KASMC13AHE3_A/H
Series: Automotive, AEC-Q101, PAR®
Operating Temperature Range: -65°C ~ 185°C (TJ)
Features: 21.5V Clamp 140A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Package: Reel - TR
Package: DO-214AB, SMC
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 3KASMC13
Categories: Circuit Protection
Case / Package: DO-214AB (SMCJ)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 850
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Diode, Tvs, Unidirectional, 6W, 13V, Do-214Ab; Product Range Vishay - 19X2838 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Unidirectional, 6W, 13V, Do-214Ab; Product Range Vishay
19X2838
Diode, Tvs, Unidirectional, 6W, 13V, Do-214Ab; Product Range Vishay 19X2838
DIODE, TVS, UNIDIRECTIONAL, 6W, 13V, DO-214AB; Product Range:3KASMC Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:13V; Clamping Voltage Max:21.5V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, UNIDIRECTIONAL, 6W, 13V, DO-214AB; Product Range:3KASMC Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:13V; Clamping Voltage Max:21.5V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 3KASMC13AHE3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
3KASMC13AHE3_A/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 3KASMC13AHE3_A/H
TVS DIODE 13VWM 21.5VC DO214AB

TVS DIODE 13VWM 21.5VC DO214AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 3KASMC13AHE3_A/H-ND 144-3KASMC13AHE3_A/H 906723-3KASMC13AHE3_A/H 19X2838 3KASMC13AHE3_A/H
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - 3KASMC13AHE3_A/H Diode, Tvs, Unidirectional, 6W, 13V, Do-214Ab; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC Tape & Reel (TR) DO-214AB (SMCJ) DO-214AB (SMCJ)
Peak Pulse Power 3000 watts 3000 watts 3000 watts
VC 21.5 volts 21.5 volts
Unlock Full Specs
to access all available technical data