21.5V Clamp 139.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
21.5V Clamp 139.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
21.5V Clamp 139.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1655-3.0SMI13ACT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 3000 watts |
| VC | 21.5 volts |